PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSO-8632-24ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into sheets as thin as 0.63 mm with closed-end barrels for flush, non-pierced surfaces. The BSO series has a minimum hole size of 0.050 in and a minimum distance to edge of 0.312 in, with thread size #8-32 and a length of 0.750 in. These standoffs are designed for steel or aluminum sheets with hardness HRB ≤ 80 or HB ≤ 150.

Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into sheets as thin as 0.63 mm with closed-end barrels for flush, non-pierced surfaces. The BSO series has a minimum hole size of 0.050 in and a minimum distance to edge of 0.312 in, with thread size #8-32 and a length of 0.750 in. These standoffs are designed for steel or aluminum sheets with hardness HRB ≤ 80 or HB ≤ 150.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-24ZI - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSO-8632-24ZI
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSO-8632-24ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Steel Standoffs - BSO-8632-24ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
BSO-8632-24ZI
Steel Standoffs BSO-8632-24ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO-8632-24ZI BSO-8632-24ZI
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-440-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Aluminum Standoffs - BSOA-024-28 - bisco industries
Specs
Type & Shape Standoff
View Details