SO-8632-32ZI is a through-hole threaded self-clinching standoff in the SO series, designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less. It features a 0.164-32 thread, a 0.281 inch nominal length, a 0.050 inch minimum hole size, and a 0.156 inch minimum sheet thickness. The standoff has a minimum distance of 0.31 inch from the hole centerline to the edge, and its clinching profile is designed for permanent mounting in thin metal sheets. The ZI suffix indicates nickel plating for corrosion resistance. All variants in this series are installed flush with one surface of the sheet and provide threaded mounting for panels or components.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-8632-32ZI | SO-8632-32ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |