BSOA blind-threaded self-clinching standoffs are designed for installation into steel or aluminum sheets with a Rockwell "B" hardness of 50 or less, providing a closed-end, flush mounting surface. They feature a .050-inch minimum hole size, a .190-inch thread size with a .203-inch barrel length, and a minimum distance to edge of .31 inches. The part installs permanently into sheet thicknesses up to .203 inches and provides a threaded internal bore for component mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-032-26 | BSOA-032-26 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |