Blind-threaded self-clinching standoffs designed for mounting into metal sheets with flush, closed-end installation, featuring a thicker wall for enhanced bearing surface and reduced risk of panel damage. The BSO series installs into steel or aluminum sheets with a maximum hardness of HRB 80 / HB 150. The 8632 thread code corresponds to a #6-32 thread size and a length code of 14 (0.437 inch), with a minimum hole diameter of 0.050 inch, minimum barrel diameter of 0.280 inch, and minimum distance to edge of 0.31 inch. Available in hardened steel with optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-8632-14ZI | BSO-8632-14ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |