SO-832-20ZI is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less. It features an M4 thread, 20 length code (0.625 in), a minimum hole size of 0.050 in, a bore diameter of 0.188 in, and a minimum distance from the hole center to the edge of 0.312 in. The standoff installs flush with the sheet surface and is made for permanent mounting in metal sheets as thin as 0.025 in. Unlike other variants, this model is engineered for softer aluminum alloys, not steel or stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-20ZI | SO-832-20ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |