BSOA blind-threaded self-clinching standoffs are designed for mounting into steel or aluminum sheets with a maximum hardness of HRB 50 / HB 125 and feature a closed-end barrel for flush, uninterrupted outer surfaces. The part is installed into round holes with a minimum hole size of 0.040 inches and requires a minimum distance of 0.27 inches from the hole center to the sheet edge. The length corresponds to a 34 in 32nds-inch code (1.062 inches), and the thread is #6-32. Nickel plating is optional for corrosion resistance.
The series uses hardened steel construction for clinching into soft metals, and all variants install permanently with pressing force into sheets as thin as 0.025 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-34 | BSOA-632-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |