The SO-832-10ZI is a through-hole threaded self-clinching standoff designed for installation in metal sheets. It features a thread size of #10-32 and a length of 0.312 inches (8 mm), with a minimum hole size of 0.050 inches and a minimum distance to edge of 0.31 inches. It is suitable for use in aluminum sheets with a Rockwell B hardness of 50 or less, and has a head height of 0.280 inches. The standoff installs flush with the sheet surface and remains permanently mounted after clinching.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-10ZI | SO-832-10ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |