Blind-threaded self-clinching standoffs designed for mounting into metal sheets, featuring a closed-end barrel to provide flush, unobstructed surfaces on the head side after installation. The BSO series installs into sheets with Rockwell B hardness of 80 or less and accepts thread sizes such as #8-32. Standard dimensions include a minimum hole size of 0.050 inches, a minimum distance to edge of 0.31 inches, and a length of 0.812 inches for the 26-length code. These standoffs are made from hardened steel and are suitable for applications requiring permanent, reliable blind-side threading.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-832-26ZI | BSO-832-26ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |