SO-6440-8ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with hardness up to HRB 70 or HB 125. It features a .040-inch minimum hole size, a .213-inch nominal thread length, and a .125-inch diameter thread, with a minimum edge distance of .27 inches. The standoff has a thicker wall to reduce cracking or cutting into the mating panel, and its length code of 8 corresponds to .250 inches. The part installs flush with the sheet surface and is suitable for applications requiring permanent mounting in thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-6440-8ZI | SO-6440-8ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |