The SO-632-18ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It features a .164-32 thread size, a 0.281 in. length, and installs into a minimum hole size of 0.040 in. with a minimum distance to sheet edge of 0.27 in. The standoff has a clinching profile suitable for flush mounting and is constructed from hardened steel. A nickel plating option is available for corrosive environments, indicated by an NC suffix, though this part does not carry that suffix. Other variants in the SO series share identical installation and dimensional principles.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-18ZI | SO-632-18ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |