SMPS self-clinching nuts are designed for installation into ultra-thin sheets as thin as 0.64 mm and close to edges, offering a lower profile than other self-clinching nuts. The SMPS-M3 variant is rated for 8.8 kN pushout force and 1.58 N·m torque-out resistance in cold-rolled steel. It is compatible with sheet materials having a hardness of HRB 70 or less and HB 125 or less.
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts.
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts.
| PennEngineering® | PennEngineering® | bisco industries | |
|---|---|---|---|
| Product Category | Nuts | Nuts | Nuts |
| Product Number | SMPS-M3 | SMPS-M3 | SMPS-M3 |
| Product Name | Nuts for Ultra-Thin Sheets - Type SMPS - Metric | SMPP Self-Clinching Nuts - Metric | Clinch Nuts |
| Type | Nuts for Ultra-Thin Sheets - Type SMPS - Metric | Self-Clinching Nut | Self-Clinching Nut |