Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts.
Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale.
Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
PennEngineering®
Done
Request a Quote
Email Supplier
Description
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts.
Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale.
Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HN and HNL series are self-clinching nuts designed for installation in aluminum sheets with high torque-out resistance. They feature a locking mechanism suitable for use in materials with a hardness not exceeding HRB 60 on the Rockwell 'B' scale. The nuts install permanently by cold flowing surrounding sheet metal into an undercut, with a serrated ring preventing rotation after installation.
Datasheet Summary Powered by GS/AI
The HN and HNL series are self-clinching nuts designed for installation in aluminum sheets with high torque-out resistance. They feature a locking mechanism suitable for use in materials with a hardness not exceeding HRB 60 on the Rockwell 'B' scale. The nuts install permanently by cold flowing surrounding sheet metal into an undercut, with a serrated ring preventing rotation after installation.
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts.
Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale.
Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts.
Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale.
Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.