Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TIES
HEYCO PRODUCTS, INC.
S6612 -- SUN STRAP 12",S/S,VINYL COAT
Heyco Products, Inc.
SUN STRAP 12",S/S,VINYL COAT
S6612
Description
SUN STRAP 12",S/S,VINYL COAT
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
SUN STRAP 12",S/S,VINYL COAT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
SUN STRAP 12",S/S,VINYL COAT
S6612
SUN STRAP 12",S/S,VINYL COAT
S6612
SUN STRAP 12",S/S,VINYL COAT
SUN STRAP 12",S/S,VINYL COAT
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Cable Ties
Product Number
S6612
Product Name
SUN STRAP 12",S/S,VINYL COAT
Unlock Full Specs
to access all available technical data
Similar Products
Caplugs
Cable Ties
CAB-B7S0M.
View Details
Device Technologies, Inc.
DTi-Ti: Hook & Loop Strap
View Details
Keystone Electronics Corp.
Nylon Cable Tie
8866
Specs
Material
Nylon 6/6 V-2
View Details
2
suppliers
PennEngineering®
Cable Tie with Stainless Steel Locking Device
Heyco® Nytyes®
Specs
Color
Natural and Black
Length
3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details