PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M6-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for installation into panels of any hardness, with positive stop during installation via a shoulder on the retainer. The M6 variant has a thread size of M6 x 1, a minimum flared retainer height of 13.46 mm, a total installed height of 20.07 mm, and a minimum float of 0.25 mm in all directions. The screw is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum with natural finish, and the spring is 300 series stainless steel. The part supports a retainer pullout force of 890 N and requires a countersunk hole with a nominal diameter of 8.2 mm and a 90° chamfer. The part allows for cross-threading protection and is installed using a 13.49 mm punch and 12.19 mm anvil.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for installation into panels of any hardness, with positive stop during installation via a shoulder on the retainer. The M6 variant has a thread size of M6 x 1, a minimum flared retainer height of 13.46 mm, a total installed height of 20.07 mm, and a minimum float of 0.25 mm in all directions. The screw is hardened carbon steel with zinc plating per ASTM B633, the knob and retainer are aluminum with natural finish, and the spring is 300 series stainless steel. The part supports a retainer pullout force of 890 N and requires a countersunk hole with a nominal diameter of 8.2 mm and a 90° chamfer. The part allows for cross-threading protection and is installed using a 13.49 mm punch and 12.19 mm anvil.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M6-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M6-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-M6-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-M6-2
Captive Screws PF11MF-M6-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-M6-2 PF11MF-M6-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details