PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for close centerline-to-edge applications and installation into panels of any hardness. The part PF11MF-M5-2 is a metric variant compatible with M5 threads, featuring an aluminum knob and retainer with a hardened carbon steel screw and 300 series stainless steel spring. It installs flush on the back side of the panel with a minimum float of 0.25mm in all directions, and the screw length is 8.89mm. The retainer pullout strength is 1.5 kN (800 N) in aluminum and 1.5 kN (800 N) in cold-rolled steel. The screw is zinc plated per ASTM B633, SC1 (5µm), Type III, and the standard driver recess is #2.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for close centerline-to-edge applications and installation into panels of any hardness. The part PF11MF-M5-2 is a metric variant compatible with M5 threads, featuring an aluminum knob and retainer with a hardened carbon steel screw and 300 series stainless steel spring. It installs flush on the back side of the panel with a minimum float of 0.25mm in all directions, and the screw length is 8.89mm. The retainer pullout strength is 1.5 kN (800 N) in aluminum and 1.5 kN (800 N) in cold-rolled steel. The screw is zinc plated per ASTM B633, SC1 (5µm), Type III, and the standard driver recess is #2.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M5-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-M5-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-M5-2
Captive Screws PF11MF-M5-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-M5-2 PF11MF-M5-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details