ITEM-19584 -- CAPTIVE PANEL SCREW, SCREW HEAD, SPRING-LOADED, SELF-CLINCHING - UNIFIED
PennEngineering®
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified
ITEM-19584
Description
Self-clinching mounting design provides high pushout resistance.
Installs flush on back side of panel.
Does not require special hole preparation.
Request a Quote
Email Supplier
Description
Self-clinching mounting design provides high pushout resistance.
Installs flush on back side of panel.
Does not require special hole preparation.
Request a Quote
Email Supplier
Suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified
ITEM-19584
Self-clinching mounting design provides high pushout resistance.
Installs flush on back side of panel.
Does not require special hole preparation.
- Self-clinching mounting design provides high pushout resistance.
- Installs flush on back side of panel.
- Does not require special hole preparation.
Supplier's Site
Technical Specifications
|
Product Category
|
Captive Fasteners |
|
Product Number
|
ITEM-19584 |
|
Product Name
|
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified |
|
Captive Fastener Class / Type
|
Captive Screws
|
|
Decimal Thread Diameter
|
0.1120 inch (2.84 mm)
|
|
Unified Thread Notation
|
Unified
|
|
Shoulder Diameter
|
0.0360 inch (0.9144 mm)
|
|
Panel Thickness
|
0.0360 inch (0.9144 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Captive Fastener Class / Type
Captive Screws
Features
Knurled (Finger) Fastener
View Details
Captive Fastener Class / Type
Captive Screws
Metric Thread Notation
Metric
Hole Size
0.2500 inch (6.35 mm)
View Details
Captive Fastener Class / Type
Captive Screws
Decimal Thread Diameter
0.1900 inch (4.83 mm)
Unified Thread Notation
Unified
View Details
Captive Fastener Class / Type
Captive Screws
Unified Thread Notation
Unified
Metric Thread Notation
Metric
View Details