PennEngineering® Screw Head, Spring-loaded - Unified PFC2-0420-04

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head design, intended for use in applications requiring tool or finger operation and accessible fastening. These fasteners are available in steel or stainless steel and can be installed in thin sheets, including printed circuit boards and stainless steel panels. The design accommodates misalignment and allows for flush mounting. Standard color is black, and the series supports multiple screw lengths.

Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head design, intended for use in applications requiring tool or finger operation and accessible fastening. These fasteners are available in steel or stainless steel and can be installed in thin sheets, including printed circuit boards and stainless steel panels. The design accommodates misalignment and allows for flush mounting. Standard color is black, and the series supports multiple screw lengths.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-0420-04 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-0420-04
Screw Head, Spring-loaded - Unified PFC2-0420-04
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFC2-0420-04 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2-0420-04
Captive Screws PFC2-0420-04
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2-0420-04 PFC2-0420-04
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details