PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-632-0-BL-FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11-632-0-BL-FAS is a large knob, spring-loaded captive panel screw designed for easy service access while minimizing the risk of losing hardware. This product is suitable for applications requiring the attachment of metal panels or thin materials where frequent access is necessary. The spring-loaded mechanism ensures that the knob remains securely in place during operation, while the self-clinching design allows for straightforward installation into thin sheets. The PF11 series is available in various styles, including self-clinching, flaring, and floating mounting options, and can be customized with different cap finishes, including black metal or plastic. This versatility makes it a practical choice for engineers looking for reliable fastening solutions in their projects.

Datasheet Summary
Powered by GS/AI

The PF11-632-0-BL-FAS is a large knob, spring-loaded captive panel screw designed for easy service access while minimizing the risk of losing hardware. This product is suitable for applications requiring the attachment of metal panels or thin materials where frequent access is necessary. The spring-loaded mechanism ensures that the knob remains securely in place during operation, while the self-clinching design allows for straightforward installation into thin sheets. The PF11 series is available in various styles, including self-clinching, flaring, and floating mounting options, and can be customized with different cap finishes, including black metal or plastic. This versatility makes it a practical choice for engineers looking for reliable fastening solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0-BL-FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-632-0-BL-FAS
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-632-0-BL-FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-632-0-BL-FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M6-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details