PennEngineering® Screw Head, Spring-loaded - Unified PFC2-032-72-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with screw heads designed for tool or finger operation, intended for mounting into thin sheets where subsequent access is required. The fasteners are available in steel or stainless steel and accommodate mating threads up to #8-32. They feature a retained screw design to prevent loss during service and are suitable for applications requiring compliance with operator access area standards similar to UL 508. The series supports multiple screw lengths and is offered in standard black coloring. Fiber optic or high-temperature variants are not included in this series.

Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with screw heads designed for tool or finger operation, intended for mounting into thin sheets where subsequent access is required. The fasteners are available in steel or stainless steel and accommodate mating threads up to #8-32. They feature a retained screw design to prevent loss during service and are suitable for applications requiring compliance with operator access area standards similar to UL 508. The series supports multiple screw lengths and is offered in standard black coloring. Fiber optic or high-temperature variants are not included in this series.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-032-72-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-032-72-BN-2
Screw Head, Spring-loaded - Unified PFC2-032-72-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-032-72-BN-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19602 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details