PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M5-1-CN is a low-profile, spring-loaded captive panel screw with a metric M5 thread, 1.5 mm thread length, and bright nickel over copper flash finish. It is designed for installation in sheet materials up to 8 mm thick, with a minimum hole size of 8 mm and a minimum distance to edge of 8.4 mm. The screw features a hardened carbon steel body, a 300 series stainless steel spring, and a carbon steel retainer. The part provides positive installation stop via a shoulder and is compatible with a #2 driver. Performance data specifies a retainer pushout force of 1156 N in aluminum and 1890 N in cold-rolled steel.

Datasheet Summary
Powered by GS/AI

PF62-M5-1-CN is a low-profile, spring-loaded captive panel screw with a metric M5 thread, 1.5 mm thread length, and bright nickel over copper flash finish. It is designed for installation in sheet materials up to 8 mm thick, with a minimum hole size of 8 mm and a minimum distance to edge of 8.4 mm. The screw features a hardened carbon steel body, a 300 series stainless steel spring, and a carbon steel retainer. The part provides positive installation stop via a shoulder and is compatible with a #2 driver. Performance data specifies a retainer pushout force of 1156 N in aluminum and 1890 N in cold-rolled steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M5-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M5-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M5-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers