PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric, part number PF62-M5-1-BN-2, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of losing hardware. This product features a low-profile design that meets both functional and aesthetic requirements, making it suitable for applications requiring frequent access. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out during maintenance or service. The product is compatible with various self-clinching nuts, enhancing its versatility in different assembly scenarios. Fastener drawings and models are available for reference, aiding in the design and installation process.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric, part number PF62-M5-1-BN-2, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of losing hardware. This product features a low-profile design that meets both functional and aesthetic requirements, making it suitable for applications requiring frequent access. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out during maintenance or service. The product is compatible with various self-clinching nuts, enhancing its versatility in different assembly scenarios. Fastener drawings and models are available for reference, aiding in the design and installation process.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M5-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M5-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M5-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details