PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M5-0-CN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, designed for use in thin sheet materials requiring repeated access. It features a M5 x 0.8 metric thread, a carbon steel screw with bright nickel finish, a 300 series stainless steel spring, and a retainer with bright nickel plating. The part has a maximum sheet thickness capability of 8 mm, a minimum hole size of 8 mm, and a minimum distance to edge of 8.4 mm. The knob includes a Phillips driver recess and a shoulder for positive installation stop. Installation force averages 15.6 kN in aluminum and 35.6 kN in cold-rolled steel for the retainer pushout.

Datasheet Summary
Powered by GS/AI

The PF62-M5-0-CN is a low-profile, spring-loaded captive panel screw in the PF50/PF60 series, designed for use in thin sheet materials requiring repeated access. It features a M5 x 0.8 metric thread, a carbon steel screw with bright nickel finish, a 300 series stainless steel spring, and a retainer with bright nickel plating. The part has a maximum sheet thickness capability of 8 mm, a minimum hole size of 8 mm, and a minimum distance to edge of 8.4 mm. The knob includes a Phillips driver recess and a shoulder for positive installation stop. Installation force averages 15.6 kN in aluminum and 35.6 kN in cold-rolled steel for the retainer pushout.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M5-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M5-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M5-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M5-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details