PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M3-5-1-CN-2 is a low-profile, spring-loaded captive panel screw with an M3 metric thread, designed for installation into sheets up to 1.5 mm thick. It features a knob with bright nickel over copper flash finish, a hardened carbon steel screw, a 300 series stainless steel spring, and a carbon steel retainer. The part provides a positive stop during installation and is rated for installation and retainer pushout forces of 15.6 kN and 1156 N respectively in aluminum, and 35.6 kN and 1890 N in cold-rolled steel. The head accepts a #2 driver and requires a minimum hole diameter of 8 mm with a minimum edge distance of 8.4 mm.

Datasheet Summary
Powered by GS/AI

PF62-M3-5-1-CN-2 is a low-profile, spring-loaded captive panel screw with an M3 metric thread, designed for installation into sheets up to 1.5 mm thick. It features a knob with bright nickel over copper flash finish, a hardened carbon steel screw, a 300 series stainless steel spring, and a carbon steel retainer. The part provides a positive stop during installation and is rated for installation and retainer pushout forces of 15.6 kN and 1156 N respectively in aluminum, and 35.6 kN and 1890 N in cold-rolled steel. The head accepts a #2 driver and requires a minimum hole diameter of 8 mm with a minimum edge distance of 8.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-5-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-5-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-5-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-032-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details