PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M3-5-1-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for use in thin sheets with metric threading. It features a carbon steel screw with a black nitride finish (AMS2753, Section 3), a carbon steel retainer with black nitride finish, and a 300 series stainless steel spring. The part is sized for M3 thread with a 1.5 mm thread length, a 9.5 mm maximum sheet thickness, and a 3.5 mm minimum distance from the hole center to the sheet edge. It installs into sheet materials with hardness up to 28 Rockwell C and is compatible with a #2 driver. The assembly provides a positive stop during installation and is rated for retainer pushout forces up to 1890 N in aluminum and 2002 N in cold-rolled steel.

Datasheet Summary
Powered by GS/AI

The PF62-M3-5-1-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for use in thin sheets with metric threading. It features a carbon steel screw with a black nitride finish (AMS2753, Section 3), a carbon steel retainer with black nitride finish, and a 300 series stainless steel spring. The part is sized for M3 thread with a 1.5 mm thread length, a 9.5 mm maximum sheet thickness, and a 3.5 mm minimum distance from the hole center to the sheet edge. It installs into sheet materials with hardness up to 28 Rockwell C and is compatible with a #2 driver. The assembly provides a positive stop during installation and is rated for retainer pushout forces up to 1890 N in aluminum and 2002 N in cold-rolled steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-5-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-5-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-5-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19583 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details