PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62 series comprises low-profile, spring-loaded captive panel screws with a knurled knob and Phillips driver recess, designed for sheet materials up to 0.060 inch thick. The part features a metric M3 thread, carbon steel construction with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. It establishes a positive stop during installation via a shoulder and is rated for installation into 10-70 HRC steel sheets. Performance data confirms a retainer pushout force of 260 lbs. (1156 N) in cold-rolled steel and 35.6 N force in aluminum. The screw is compatible with standard panel thicknesses and mounting hole clearances specified for M3 threads.

Datasheet Summary
Powered by GS/AI

The PF62 series comprises low-profile, spring-loaded captive panel screws with a knurled knob and Phillips driver recess, designed for sheet materials up to 0.060 inch thick. The part features a metric M3 thread, carbon steel construction with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. It establishes a positive stop during installation via a shoulder and is rated for installation into 10-70 HRC steel sheets. Performance data confirms a retainer pushout force of 260 lbs. (1156 N) in cold-rolled steel and 35.6 N force in aluminum. The screw is compatible with standard panel thicknesses and mounting hole clearances specified for M3 threads.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-5-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-5-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-5-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-5-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MW-032-12BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details