PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M3-1-CN part is a low-profile, spring-loaded captive panel screw with a metric M3 thread, designed for use in sheet metal up to 0.060 inch (1.5 mm) thick. It features a carbon steel screw and retainer with bright nickel plating over copper flash, and a 300 series stainless steel spring. The screw has a knurled shank for retention, a flush-mounted head, and a Phillips driver recess. The installed height above the sheet is 0.530 inch, and it requires a minimum hole size of 0.058 inch with a minimum edge distance of 0.33 inch. The part is suitable for applications requiring tool or finger access and includes a positive stop during installation.

Datasheet Summary
Powered by GS/AI

The PF62-M3-1-CN part is a low-profile, spring-loaded captive panel screw with a metric M3 thread, designed for use in sheet metal up to 0.060 inch (1.5 mm) thick. It features a carbon steel screw and retainer with bright nickel plating over copper flash, and a 300 series stainless steel spring. The screw has a knurled shank for retention, a flush-mounted head, and a Phillips driver recess. The installed height above the sheet is 0.530 inch, and it requires a minimum hole size of 0.058 inch with a minimum edge distance of 0.33 inch. The part is suitable for applications requiring tool or finger access and includes a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19594 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19638 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details