PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-M3-0-CN is a low-profile, spring-loaded captive panel screw with metric M3 thread, designed for use in sheet materials up to 0.060 inches thick. It features a carbon steel screw and retainer with bright nickel plating, and a 300 series stainless steel spring. The screw has a smooth shank and a clinching profile that provides a positive stop during installation. The part is compatible with a #2 driver and requires a minimum hole size of 0.058 inches and a minimum edge distance of 0.290 inches. Installation forces for aluminum and cold-rolled steel are specified in performance data tables.

Datasheet Summary
Powered by GS/AI

PF62-M3-0-CN is a low-profile, spring-loaded captive panel screw with metric M3 thread, designed for use in sheet materials up to 0.060 inches thick. It features a carbon steel screw and retainer with bright nickel plating, and a 300 series stainless steel spring. The screw has a smooth shank and a clinching profile that provides a positive stop during installation. The part is compatible with a #2 driver and requires a minimum hole size of 0.058 inches and a minimum edge distance of 0.290 inches. Installation forces for aluminum and cold-rolled steel are specified in performance data tables.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M3-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M3-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M3-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M3-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11M-832-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-M6-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details