PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-832-0-BN is a low-profile, spring-loaded captive panel screw with a #2 driver recess and a black nitride finish, designed for use in sheet metal thicknesses up to 0.060 inch with an 0.058-inch minimum hole size. It features a 0.375-inch thread length in an 8-32 thread size and a 0.280-inch maximum head height, with a nominal minimum distance of 0.29 inch from the hole center to the panel edge. The screw, retainer, and knob are made of carbon steel with a 300 series stainless steel spring, all finished in black nitride per AMS2753, Section 3, meeting ASTM B689, Type II requirements for corrosion resistance. The design includes a positive stop during installation and is suitable for applications requiring tool or hand operation in thin panels or circuit boards.

Datasheet Summary
Powered by GS/AI

The PF62-832-0-BN is a low-profile, spring-loaded captive panel screw with a #2 driver recess and a black nitride finish, designed for use in sheet metal thicknesses up to 0.060 inch with an 0.058-inch minimum hole size. It features a 0.375-inch thread length in an 8-32 thread size and a 0.280-inch maximum head height, with a nominal minimum distance of 0.29 inch from the hole center to the panel edge. The screw, retainer, and knob are made of carbon steel with a 300 series stainless steel spring, all finished in black nitride per AMS2753, Section 3, meeting ASTM B689, Type II requirements for corrosion resistance. The design includes a positive stop during installation and is suitable for applications requiring tool or hand operation in thin panels or circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-832-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-832-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-832-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19631 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-0420-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details