PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified, part number PF62-832-0-BN-2, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of loose hardware. This product features a low-profile design that meets various functional and aesthetic requirements, making it suitable for applications requiring frequent access. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out and potentially damaging internal components. The screw is compatible with a range of self-clinching nuts and is available in different recess types, including a six-lobe option. This versatility allows for easy installation and operation, whether using a tool or finger.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified, part number PF62-832-0-BN-2, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of loose hardware. This product features a low-profile design that meets various functional and aesthetic requirements, making it suitable for applications requiring frequent access. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out and potentially damaging internal components. The screw is compatible with a range of self-clinching nuts and is available in different recess types, including a six-lobe option. This versatility allows for easy installation and operation, whether using a tool or finger.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-832-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-832-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-832-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-832-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details