PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-632-1-CN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into 0.058-inch to 0.060-inch sheet metal. It features a hardened carbon steel screw, carbon steel retainer, and 300 series stainless steel spring, with a bright nickel finish over copper flash. The part has a 0.138-32 thread, a minimum hole size of 0.058 inches, and installation requires a minimum sheet thickness of 0.138 inches. The retainer pushout force is 190 lbs. in aluminum and 300 lbs. in cold-rolled steel. Screw head dimensions include a knurled cap length of 0.290 inches and a total installed height of 0.520 inches.

Datasheet Summary
Powered by GS/AI

PF62-632-1-CN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for installation into 0.058-inch to 0.060-inch sheet metal. It features a hardened carbon steel screw, carbon steel retainer, and 300 series stainless steel spring, with a bright nickel finish over copper flash. The part has a 0.138-32 thread, a minimum hole size of 0.058 inches, and installation requires a minimum sheet thickness of 0.138 inches. The retainer pushout force is 190 lbs. in aluminum and 300 lbs. in cold-rolled steel. Screw head dimensions include a knurled cap length of 0.290 inches and a total installed height of 0.520 inches.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-632-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-632-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-632-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-632-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details