PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-440-1-CN is a low-profile, spring-loaded captive panel screw with a #1 Phillips driver recess, designed for panel thicknesses up to 0.060 inches with a 0.030 inch minimum sheet thickness. It features a carbon steel screw with bright nickel over copper flash finish, a carbon steel retainer with the same finish, and a 300 series stainless steel spring. The screw has a 0.112-40 thread and provides a positive installation stop. Minimum hole size is 0.058 inches, minimum distance to sheet edge is 0.26 inches, and total installed height ranges from 0.290 to 0.312 inches depending on configuration. Retainer pushout resistance exceeds 823 lbs. in aluminum and 1334 lbs. in cold-rolled steel.

Datasheet Summary
Powered by GS/AI

PF62-440-1-CN is a low-profile, spring-loaded captive panel screw with a #1 Phillips driver recess, designed for panel thicknesses up to 0.060 inches with a 0.030 inch minimum sheet thickness. It features a carbon steel screw with bright nickel over copper flash finish, a carbon steel retainer with the same finish, and a 300 series stainless steel spring. The screw has a 0.112-40 thread and provides a positive installation stop. Minimum hole size is 0.058 inches, minimum distance to sheet edge is 0.26 inches, and total installed height ranges from 0.290 to 0.312 inches depending on configuration. Retainer pushout resistance exceeds 823 lbs. in aluminum and 1334 lbs. in cold-rolled steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-440-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-440-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-440-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-440-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details