PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure attachment of thin metal panels with subsequent access required. It installs flush on the back side of the panel and is suitable for use with painted or stainless steel panels. The design accommodates circuit boards and allows for misalignment tolerance, with no requirement for high installation force. It is available in metric thread sizes and supports anti-corrosion performance with standard black coloring.

Datasheet Summary
Powered by GS/AI

The PF11MF is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure attachment of thin metal panels with subsequent access required. It installs flush on the back side of the panel and is suitable for use with painted or stainless steel panels. The design accommodates circuit boards and allows for misalignment tolerance, with no requirement for high installation force. It is available in metric thread sizes and supports anti-corrosion performance with standard black coloring.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M5-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-M5-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers