PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-0420-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-0420-0-CN is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, designed for installation in sheet metal up to 0.060 inches thick. The screw and retainer are carbon steel with bright nickel finish, and the spring is 300 series stainless steel. It features a shoulder for positive installation stop, a knurled knob for tool or hand actuation, and a #2 driver recess. The part is compatible with panel hardness up to 80-120 BHN and is intended for use in painted or stainless steel panels. All dimensions are in inches and millimeters.

Datasheet Summary
Powered by GS/AI

PF62-0420-0-CN is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, designed for installation in sheet metal up to 0.060 inches thick. The screw and retainer are carbon steel with bright nickel finish, and the spring is 300 series stainless steel. It features a shoulder for positive installation stop, a knurled knob for tool or hand actuation, and a #2 driver recess. The part is compatible with panel hardness up to 80-120 BHN and is intended for use in painted or stainless steel panels. All dimensions are in inches and millimeters.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-0420-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-0420-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-0420-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-0420-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details