PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-032-1-BN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, black nitride finish, and a knurled retainer. It is designed for installation in sheet materials up to 0.060 inch thick, with a minimum hole size of 0.058 inch and minimum edge distance of 0.33 inch. The screw consists of a carbon steel body and hardened carbon steel screw, with a 300 series stainless steel spring, all finished in BN black nitride per AMS2753. The assembled height above the sheet is 0.290 inch. Installation force averages 3500 lb in aluminum and 8000 lb in cold-rolled steel, with retainer pushout forces of 260 lb and 425 lb respectively. The part includes a shoulder for positive stop during installation and a Phillips driver recess.

Datasheet Summary
Powered by GS/AI

PF62-032-1-BN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, black nitride finish, and a knurled retainer. It is designed for installation in sheet materials up to 0.060 inch thick, with a minimum hole size of 0.058 inch and minimum edge distance of 0.33 inch. The screw consists of a carbon steel body and hardened carbon steel screw, with a 300 series stainless steel spring, all finished in BN black nitride per AMS2753. The assembled height above the sheet is 0.290 inch. Installation force averages 3500 lb in aluminum and 8000 lb in cold-rolled steel, with retainer pushout forces of 260 lb and 425 lb respectively. The part includes a shoulder for positive stop during installation and a Phillips driver recess.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-032-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-032-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-032-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11M-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19604 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details