PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF62-032-0-CN is a low-profile, spring-loaded captive panel screw with a #2 driver recess and M3-0.5 thread, designed for installation in sheet metal up to 0.060 inches thick. The screw, knob, and retainer are made of carbon steel with bright nickel plating over copper flash, and the spring is 300 series stainless steel. The part includes a clinching profile for secure mounting and a shoulder that provides a positive installation stop. Installed height above the sheet is 0.530 inches, with a minimum distance to edge of 0.33 inches. The DuraBlack finish option is available but not standard for this variant. This part belongs to the PF60 series, which shares common design features including the low-profile knob, spring-loaded mechanism, and standardized clinching characteristics.

Datasheet Summary
Powered by GS/AI

PF62-032-0-CN is a low-profile, spring-loaded captive panel screw with a #2 driver recess and M3-0.5 thread, designed for installation in sheet metal up to 0.060 inches thick. The screw, knob, and retainer are made of carbon steel with bright nickel plating over copper flash, and the spring is 300 series stainless steel. The part includes a clinching profile for secure mounting and a shoulder that provides a positive installation stop. Installed height above the sheet is 0.530 inches, with a minimum distance to edge of 0.33 inches. The DuraBlack finish option is available but not standard for this variant. This part belongs to the PF60 series, which shares common design features including the low-profile knob, spring-loaded mechanism, and standardized clinching characteristics.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF62-032-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF62-032-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF62-032-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-032-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M6-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details