PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M5-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-M5-0-CN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment and easy service access without loose hardware. It features a metric M5 x 0.8 thread, a carbon steel screw and retainer with bright nickel finish over copper flash, and a 300 series stainless steel spring. The part has a shank length of 7.37 mm, fits a minimum hole size of 8.0 mm in sheet material up to 9.5 mm thick, and requires a minimum edge distance of 9.7 mm. It is compatible with a #2 driver size and installs into sheet hardnesses up to 45 HRC. The assembly provides a positive stop during installation via a shoulder designed for clinching. A DuraBlack finish is available as an option.

Datasheet Summary
Powered by GS/AI

PF61-M5-0-CN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment and easy service access without loose hardware. It features a metric M5 x 0.8 thread, a carbon steel screw and retainer with bright nickel finish over copper flash, and a 300 series stainless steel spring. The part has a shank length of 7.37 mm, fits a minimum hole size of 8.0 mm in sheet material up to 9.5 mm thick, and requires a minimum edge distance of 9.7 mm. It is compatible with a #2 driver size and installs into sheet hardnesses up to 45 HRC. The assembly provides a positive stop during installation via a shoulder designed for clinching. A DuraBlack finish is available as an option.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M5-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M5-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M5-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M5-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19638 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details