PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-5-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric, part number PF61-M3-5-0-CN, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of losing hardware. This product features a low-profile design that meets both functional and aesthetic requirements, making it suitable for applications requiring frequent access. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out during maintenance or service. The product is compatible with various self-clinching nuts, enhancing its versatility in different assembly scenarios. Fastener drawings and models are available for further reference.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric, part number PF61-M3-5-0-CN, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of losing hardware. This product features a low-profile design that meets both functional and aesthetic requirements, making it suitable for applications requiring frequent access. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out during maintenance or service. The product is compatible with various self-clinching nuts, enhancing its versatility in different assembly scenarios. Fastener drawings and models are available for further reference.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M3-5-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M3-5-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-5-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M3-5-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details