PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw designed for secure fastening with easy service access, suitable for thin metal panels and circuit boards where misalignment tolerance and repeated use are required. It accepts a standard Phillips driver and is available in metric thread sizes. The design includes a large knob for hand or tool operation and a flush-mounted profile that minimizes protrusion above the panel surface.

Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw designed for secure fastening with easy service access, suitable for thin metal panels and circuit boards where misalignment tolerance and repeated use are required. It accepts a standard Phillips driver and is available in metric thread sizes. The design includes a large knob for hand or tool operation and a flush-mounted profile that minimizes protrusion above the panel surface.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF61-M3-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF61-M3-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF61-M3-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-M3-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M6-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details