PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw designed for easy service access and secure attachment of thin materials, with a large knob head and Phillips recess for tool or finger operation. It is available in black and suitable for use in painted or stainless steel panels. The part is part of the PF60 series, which shares common features including spring-loaded operation and specific installed height above the sheet. All variants in the series meet PEM® quality standards and are identified by unique product markings.

Datasheet Summary
Powered by GS/AI

The PF61 is a low-profile, spring-loaded captive panel screw designed for easy service access and secure attachment of thin materials, with a large knob head and Phillips recess for tool or finger operation. It is available in black and suitable for use in painted or stainless steel panels. The part is part of the PF60 series, which shares common features including spring-loaded operation and specific installed height above the sheet. All variants in the series meet PEM® quality standards and are identified by unique product markings.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-832-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-832-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-832-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-832-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-032-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details