PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-632-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61-632-0-BN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment of thin metal panels with tool or finger access. It features a #2 Phillips driver recess and a black nitride finish (BN) per AMS2753, Section 3, applied to the knob, retainer, and screw. The screw has a 6-32 thread, a knurled shank, and a maximum sheet thickness capability of 0.060 inches. The installed height above the sheet is 0.290 inches, and the minimum distance to a sheet edge is 0.28 inches. The knob and retainer are made of carbon steel with a bright nickel over copper flash base finish, while the screw is hardened carbon steel and the spring is 300 series stainless steel.

Datasheet Summary
Powered by GS/AI

The PF61-632-0-BN-2 is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure attachment of thin metal panels with tool or finger access. It features a #2 Phillips driver recess and a black nitride finish (BN) per AMS2753, Section 3, applied to the knob, retainer, and screw. The screw has a 6-32 thread, a knurled shank, and a maximum sheet thickness capability of 0.060 inches. The installed height above the sheet is 0.290 inches, and the minimum distance to a sheet edge is 0.28 inches. The knob and retainer are made of carbon steel with a bright nickel over copper flash base finish, while the screw is hardened carbon steel and the spring is 300 series stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-632-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-632-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-632-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-632-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19622 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details