PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-440-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61-440-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, featuring a #2 Phillips driver recess and a bright nickel finish over copper flash. It is designed for use in sheet materials up to 0.038 inch thick with a minimum hole size of 0.038 inch and a minimum distance to edge of 0.28 inch. The screw has a 0.230 inch knurled shank, a 0.207 inch extended head height, and a 0.340 inch total installed height. The retainer and screw are made of carbon steel with a 300 series stainless steel spring. The part installs into 0.250 inch diameter holes and accommodates #4-40 thread pitch.

Datasheet Summary
Powered by GS/AI

The PF61-440-0-CN is a low-profile, spring-loaded captive panel screw in the PF60 series, featuring a #2 Phillips driver recess and a bright nickel finish over copper flash. It is designed for use in sheet materials up to 0.038 inch thick with a minimum hole size of 0.038 inch and a minimum distance to edge of 0.28 inch. The screw has a 0.230 inch knurled shank, a 0.207 inch extended head height, and a 0.340 inch total installed height. The retainer and screw are made of carbon steel with a 300 series stainless steel spring. The part installs into 0.250 inch diameter holes and accommodates #4-40 thread pitch.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-440-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-440-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-440-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-440-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers