PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61-032-1-CN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, designed for installation in sheet materials up to 0.060 inch thick. The fastener features a carbon steel screw and retainer with bright nickel over copper flash finish, and a 300 series stainless steel spring. It has a knurled shank for retention, a shoulder for positive installation stop, and a Phillips driver recess. The part is rated for installation in aluminum and cold-rolled steel with retainer pushout forces of 150 lbs and 160 lbs, respectively. The overall length from the knob top to the retainer base is 0.290 inch, with a hole center-to-edge minimum distance of 0.33 inch. Designed for electronic enclosures and serviceable panels, it retains the screw during disassembly.

Datasheet Summary
Powered by GS/AI

PF61-032-1-CN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, designed for installation in sheet materials up to 0.060 inch thick. The fastener features a carbon steel screw and retainer with bright nickel over copper flash finish, and a 300 series stainless steel spring. It has a knurled shank for retention, a shoulder for positive installation stop, and a Phillips driver recess. The part is rated for installation in aluminum and cold-rolled steel with retainer pushout forces of 150 lbs and 160 lbs, respectively. The overall length from the knob top to the retainer base is 0.290 inch, with a hole center-to-edge minimum distance of 0.33 inch. Designed for electronic enclosures and serviceable panels, it retains the screw during disassembly.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-032-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-032-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-032-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details