PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF61 is a low-profile, spring-loaded captive panel screw designed for easy access and secure fastening in applications requiring repeated service. It features a large knob head with a Phillips recess for tool or finger operation and is suitable for installation in thin metal panels. The screw is compatible with stainless steel sheets and includes a spring-loaded mechanism to maintain tension and prevent loss of hardware. It is available in multiple configurations for use in circuit boards and painted panels, with options for black coloring and cross-hole features to accommodate misalignment. The product is part of the PEM® captive panel screw series, meeting the manufacturer's quality standards with registered trademarks for identification.

Datasheet Summary
Powered by GS/AI

PF61 is a low-profile, spring-loaded captive panel screw designed for easy access and secure fastening in applications requiring repeated service. It features a large knob head with a Phillips recess for tool or finger operation and is suitable for installation in thin metal panels. The screw is compatible with stainless steel sheets and includes a spring-loaded mechanism to maintain tension and prevent loss of hardware. It is available in multiple configurations for use in circuit boards and painted panels, with options for black coloring and cross-hole features to accommodate misalignment. The product is part of the PEM® captive panel screw series, meeting the manufacturer's quality standards with registered trademarks for identification.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-032-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-032-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-032-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-0420-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details