PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF61-032-0-CN-2 is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess and M5 thread, designed for installation in sheet metal up to 0.060 inches thick. The screw features a hardened carbon steel body with bright nickel over copper flash finish, a 300 series stainless steel spring, and a carbon steel retainer with matching finish. It installs into a minimum hole size of 0.038 inches with a minimum edge distance of 0.33 inches and offers a installed height of 0.530 inches. The component is non-flush, with a clinching profile that ensures positive stop during installation.

Datasheet Summary
Powered by GS/AI

The PF61-032-0-CN-2 is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess and M5 thread, designed for installation in sheet metal up to 0.060 inches thick. The screw features a hardened carbon steel body with bright nickel over copper flash finish, a 300 series stainless steel spring, and a carbon steel retainer with matching finish. It installs into a minimum hole size of 0.038 inches with a minimum edge distance of 0.33 inches and offers a installed height of 0.530 inches. The component is non-flush, with a clinching profile that ensures positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF61-032-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF61-032-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF61-032-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF61-032-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details