PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-M3-0-CN is a low-profile, spring-loaded captive panel screw with an M3 metric thread, bright nickel finish, and a #2 driver hole. It is designed for use in sheet materials up to 0.060 inch (1.5 mm) thick, with a minimum hole size of 0.058 inch and minimum edge distance of 0.38 inch. The screw and retainer are made of carbon steel with a hardened carbon steel screw and 300 series stainless steel spring. The installed height above the sheet is 0.530 inch. It features a shoulder for positive stop during installation and is compatible with stainless steel panels. The product is part of the PF50/PF60 series of captive panel screws, which share the same design and performance characteristics across thread sizes and finishes.

Datasheet Summary
Powered by GS/AI

PF60-M3-0-CN is a low-profile, spring-loaded captive panel screw with an M3 metric thread, bright nickel finish, and a #2 driver hole. It is designed for use in sheet materials up to 0.060 inch (1.5 mm) thick, with a minimum hole size of 0.058 inch and minimum edge distance of 0.38 inch. The screw and retainer are made of carbon steel with a hardened carbon steel screw and 300 series stainless steel spring. The installed height above the sheet is 0.530 inch. It features a shoulder for positive stop during installation and is compatible with stainless steel panels. The product is part of the PF50/PF60 series of captive panel screws, which share the same design and performance characteristics across thread sizes and finishes.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M3-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M3-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M3-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-M3-3-ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - PF11M-832-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details