PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-M3-0-CN-2 is a low-profile, spring-loaded captive panel screw with an M3 thread, bright nickel over copper flash finish, and a #2 driver recess. It is designed for use in sheet materials up to 0.060 in (1.5 mm) thick with a minimum hole size of 0.058 in (1.48 mm). The screw assembly includes a carbon steel screw and retainer, and a 300 series stainless steel spring, with a knurled knuckle for retention. Installed height above the sheet is 0.530 in (13.46 mm), and the part requires a minimum edge distance of 0.33 in (8.4 mm).

Datasheet Summary
Powered by GS/AI

PF60-M3-0-CN-2 is a low-profile, spring-loaded captive panel screw with an M3 thread, bright nickel over copper flash finish, and a #2 driver recess. It is designed for use in sheet materials up to 0.060 in (1.5 mm) thick with a minimum hole size of 0.058 in (1.48 mm). The screw assembly includes a carbon steel screw and retainer, and a 300 series stainless steel spring, with a knurled knuckle for retention. Installed height above the sheet is 0.530 in (13.46 mm), and the part requires a minimum edge distance of 0.33 in (8.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M3-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M3-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M3-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19641 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details