PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-832-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-832-0-CN is a low-profile, spring-loaded captive panel screw with an 8-32 thread, designed for installation in sheet metal up to 0.060 inch thick. The screw has a carbon steel body with bright nickel over copper flash finish, a 300 series stainless steel spring, and a knob with a Phillips driver recess. It provides a flush-mounted, self-clinching installation with a shoulder for positive stop during assembly. The part meets ASME B1.1 and B1.13M thread standards, and the installed height above the sheet is 0.520 inch. The minimum distance from the hole center to the sheet edge is 0.29 inch.

Datasheet Summary
Powered by GS/AI

PF60-832-0-CN is a low-profile, spring-loaded captive panel screw with an 8-32 thread, designed for installation in sheet metal up to 0.060 inch thick. The screw has a carbon steel body with bright nickel over copper flash finish, a 300 series stainless steel spring, and a knob with a Phillips driver recess. It provides a flush-mounted, self-clinching installation with a shoulder for positive stop during assembly. The part meets ASME B1.1 and B1.13M thread standards, and the installed height above the sheet is 0.520 inch. The minimum distance from the hole center to the sheet edge is 0.29 inch.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-832-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-832-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-832-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-832-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details