PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-832-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-832-0-CN is a low-profile, spring-loaded captive panel screw with a #2 driver recess, designed for .164-32 threads in sheet materials up to 0.060 inches thick. The screw, retainer, and knob are made of carbon steel with bright nickel plating per ASTM B689, Type II, and the spring is 300 series stainless steel. It installs into materials with hardness up to 70 HRC and has a minimum hole size of 0.030 inches and minimum edge distance of 0.29 inches. The installed height above the sheet is 0.520 inches.

Datasheet Summary
Powered by GS/AI

PF60-832-0-CN is a low-profile, spring-loaded captive panel screw with a #2 driver recess, designed for .164-32 threads in sheet materials up to 0.060 inches thick. The screw, retainer, and knob are made of carbon steel with bright nickel plating per ASTM B689, Type II, and the spring is 300 series stainless steel. It installs into materials with hardness up to 70 HRC and has a minimum hole size of 0.030 inches and minimum edge distance of 0.29 inches. The installed height above the sheet is 0.520 inches.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-832-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-832-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-832-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-832-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-632-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details