PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-632-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-632-1-CN is a low-profile, spring-loaded captive panel screw with a #2 driver recess, designed for #6-32 thread size. It features a carbon steel knob and retainer with bright nickel over copper flash finish, a hardened carbon steel screw, and a 300 series stainless steel spring. The fastener installs into sheet materials up to 0.060 inch thick with a minimum hole size of 0.038 inch and a minimum edge distance of 0.28 inch. Retainer pushout resistance is rated at 190 lbs. in cold-rolled steel and 5500 lbs. installation force in aluminum.

Datasheet Summary
Powered by GS/AI

PF60-632-1-CN is a low-profile, spring-loaded captive panel screw with a #2 driver recess, designed for #6-32 thread size. It features a carbon steel knob and retainer with bright nickel over copper flash finish, a hardened carbon steel screw, and a 300 series stainless steel spring. The fastener installs into sheet materials up to 0.060 inch thick with a minimum hole size of 0.038 inch and a minimum edge distance of 0.28 inch. Retainer pushout resistance is rated at 190 lbs. in cold-rolled steel and 5500 lbs. installation force in aluminum.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-632-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-632-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-632-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-632-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19623 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details