PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-032-0-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess and a Black Nitride finish, designed for installation into sheet materials up to 0.312 inches thick with a minimum hole size of 0.030 inches and a minimum edge distance of 0.33 inches. The screw has an M3 x 0.5 thread, a carbon steel body with a hardened steel screw, and a 300 series stainless steel spring. The knob provides a positive stop during installation and is compatible with standard sheet hardness up to 106 HRA. The part number includes the BN finish code, indicating the Black Nitride finish per AMS2753, Section 3 on the knob, retainer, and screw.

Datasheet Summary
Powered by GS/AI

PF60-032-0-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess and a Black Nitride finish, designed for installation into sheet materials up to 0.312 inches thick with a minimum hole size of 0.030 inches and a minimum edge distance of 0.33 inches. The screw has an M3 x 0.5 thread, a carbon steel body with a hardened steel screw, and a 300 series stainless steel spring. The knob provides a positive stop during installation and is compatible with standard sheet hardness up to 106 HRA. The part number includes the BN finish code, indicating the Black Nitride finish per AMS2753, Section 3 on the knob, retainer, and screw.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-032-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-032-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-032-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details